Welwyn Components, Ltd. Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-243RKT1

Description
RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5740
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5740
RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6284
Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6284
RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 243R, 10%, 0.33W, 1206, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5740
Product Name Res, 243R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details