Welwyn Components, Ltd. Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-215KMT1

Description
RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH8049
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH8049
RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8162
Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8162
RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 20%, 0.33W, 1206, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH8049
Product Name Res, 215K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details