Welwyn Components, Ltd. Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-205RJT1

Description
RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4752
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4752
RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7987
Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7987
RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 205R, 5%, 0.33W, 1206, THICK FILM; Resistance:205ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4752
Product Name Res, 205R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers