Welwyn Components, Ltd. Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R6MT3

Description
RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3106
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3106
RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5562
Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5562
RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R6, 20%, 0.33W, 1206, THICK FILM; Resistance:1.6ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3106
Product Name Res, 1R6, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details