Welwyn Components, Ltd. Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R69JT1

Description
RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1710
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1710
RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7830
Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7830
RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R69, 5%, 0.33W, 1206, THICK FILM; Resistance:1.69ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1710
Product Name Res, 1R69, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.69 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details