Welwyn Components, Ltd. Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R54KT3

Description
RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8070
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8070
RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8069
Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8069
RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R54, 10%, 0.33W, 1206, THICK FILM; Resistance:1.54ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8070
Product Name Res, 1R54, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details