Welwyn Components, Ltd. Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R3KT3

Description
RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8064
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8064
RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7855
Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7855
RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R3, 10%, 0.33W, 1206, THICK FILM; Resistance:1.3ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8064
Product Name Res, 1R3, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details