The Res, 1R37, 5%, 0.33W, 1206, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 1.37 ohms with a tolerance of ±5%. The power rating is 0.33W at 70°C, with the ability to withstand overload conditions of up to 6.25 times the rated power for 2 seconds. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and reliability. It is also resistant to sulfur-bearing gases, making it suitable for various environmental conditions. The operating temperature range is from -55°C to +155°C, and it is compliant with RoHS regulations. The component is packaged on 8mm carrier tape, facilitating automated handling and assembly processes.
RES, 1R37, 5%, 0.33W, 1206, THICK FILM; Resistance:1.37ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 1R37, 5%, 0.33W, 1206, THICK FILM; Resistance:1.37ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH0449 |
| Product Name | Res, 1R37, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 1.37 ohms |