Welwyn Components, Ltd. Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R33KT3

Description
RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5549
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5549
RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH2849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH2849
Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH2849
RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5549
Product Name Res, 1R33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details