Welwyn Components, Ltd. Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1R15JT1

Description
RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4660
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4660
RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0245
Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0245
RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1R15, 5%, 0.33W, 1206, THICK FILM; Resistance:1.15ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4660
Product Name Res, 1R15, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details