Welwyn Components, Ltd. Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1M0JT3

Description
RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2935
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2935
RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2934
Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2934
RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1M, 5%, 0.33W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2935
Product Name Res, 1M, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details