Welwyn Components, Ltd. Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K96JT3

Description
RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2932
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2932
RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6117
Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6117
RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K96, 5%, 0.33W, 1206, THICK FILM; Resistance:1.96kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2932
Product Name Res, 1K96, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details