Welwyn Components, Ltd. Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K91KT1

Description
RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5532
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5532
RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6116
Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6116
RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K91, 10%, 0.33W, 1206, THICK FILM; Resistance:1.91kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5532
Product Name Res, 1K91, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers