Welwyn Components, Ltd. Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K78MT3

Description
RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH1696
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH1696
RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7810
Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7810
RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K78, 20%, 0.33W, 1206, THICK FILM; Resistance:1.78kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1696
Product Name Res, 1K78, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details