Welwyn Components, Ltd. Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K74MT1

Description
RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5461
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5461
RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7808
Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7808
RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K74, 20%, 0.33W, 1206, THICK FILM; Resistance:1.74kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5461
Product Name Res, 1K74, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details