Welwyn Components, Ltd. Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K54MT3

Description
RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7800
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7800
RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0424
Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0424
RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K54, 20%, 0.33W, 1206, THICK FILM; Resistance:1.54kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7800
Product Name Res, 1K54, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details