Welwyn Components, Ltd. Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K47KT3

Description
RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH7937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH7937
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH7937
RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0420
Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0420
RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K47, 10%, 0.33W, 1206, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7937
Product Name Res, 1K47, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details