Welwyn Components, Ltd. Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-1K33KT1

Description
RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4649
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4649
RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2922
Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2922
RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 1K33, 10%, 0.33W, 1206, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4649
Product Name Res, 1K33, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details