Welwyn Components, Ltd. Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-19R6KT3

Description
RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7939
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7939
RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8221
Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8221
RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R6, 10%, 0.33W, 1206, THICK FILM; Resistance:19.6ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7939
Product Name Res, 19R6, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details