Welwyn Components, Ltd. Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-19R1KT3

Description
RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8219
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8219
RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6224
Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6224
RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 19R1, 10%, 0.33W, 1206, THICK FILM; Resistance:19.1ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8219
Product Name Res, 19R1, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details