Welwyn Components, Ltd. Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-18KJT3

Description
RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5656
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5656
RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8200
Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8200
RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18K, 5%, 0.33W, 1206, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5656
Product Name Res, 18K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers