Welwyn Components, Ltd. Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-18K7KT3

Description
RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5658
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5658
RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8206
Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8206
RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 18K7, 10%, 0.33W, 1206, THICK FILM; Resistance:18.7kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5658
Product Name Res, 18K7, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details