Welwyn Components, Ltd. Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-187RJT1

Description
RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8099
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8099
RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0598
Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0598
RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 187R, 5%, 0.33W, 1206, THICK FILM; Resistance:187ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8099
Product Name Res, 187R, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details