Welwyn Components, Ltd. Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-182RKT1

Description
RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH9924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH9924
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH9924
RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5665
Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5665
RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 182R, 10%, 0.33W, 1206, THICK FILM; Resistance:182ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9924
Product Name Res, 182R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers