Welwyn Components, Ltd. Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-17R8MT1

Description
RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7967
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7967
RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5653
Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5653
RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R8, 20%, 0.33W, 1206, THICK FILM; Resistance:17.8ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7967
Product Name Res, 17R8, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details