Welwyn Components, Ltd. Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-17R4MT3

Description
RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5652
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5652
RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH2918
Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH2918
RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 17R4, 20%, 0.33W, 1206, THICK FILM; Resistance:17.4ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5652
Product Name Res, 17R4, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 17.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details