Welwyn Components, Ltd. Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-16R5JT1

Description
RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0551
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0551
RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8079
Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8079
RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16R5, 5%, 0.33W, 1206, THICK FILM; Resistance:16.5ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0551
Product Name Res, 16R5, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers