Welwyn Components, Ltd. Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-16KKT3

Description
RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH2910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH2910
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH2910
RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0546
Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0546
RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 16K, 10%, 0.33W, 1206, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2910
Product Name Res, 16K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers