Welwyn Components, Ltd. Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-169KJT1

Description
RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4728
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4728
RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6209
Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6209
RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 169K, 5%, 0.33W, 1206, THICK FILM; Resistance:169kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4728
Product Name Res, 169K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details