Welwyn Components, Ltd. Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-165RMT1

Description
RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3054
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3054
RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH0308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH0308
Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH0308
RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 20%, 0.33W, 1206, THICK FILM; Resistance:165ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH3054
Product Name Res, 165R, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details