Welwyn Components, Ltd. Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-162RKT1

Description
RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH3200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH3200
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH3200
RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7925
Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7925
RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 162R, 10%, 0.33W, 1206, THICK FILM; Resistance:162ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3200
Product Name Res, 162R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details