Welwyn Components, Ltd. Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-154KMT1

Description
RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0541
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0541
RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH5633
Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH5633
RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 154K, 20%, 0.33W, 1206, THICK FILM; Resistance:154kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0541
Product Name Res, 154K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 154000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details