Welwyn Components, Ltd. Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-14KKT3

Description
RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7900
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7900
RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7925
Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7925
RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K, 10%, 0.33W, 1206, THICK FILM; Resistance:14kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7900
Product Name Res, 14K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details