Welwyn Components, Ltd. Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-140KKT3

Description
RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH7930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH7930
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH7930
RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH3024
Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH3024
RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 10%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7930
Product Name Res, 140K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details