Welwyn Components, Ltd. Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-140KJT3

Description
RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH2899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH2899
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH2899
RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7905
Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7905
RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 140K, 5%, 0.33W, 1206, THICK FILM; Resistance:140kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2899
Product Name Res, 140K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details