Welwyn Components, Ltd. Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-13R3MT1

Description
RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8148
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8148
RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH9904
Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH9904
RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13R3, 20%, 0.33W, 1206, THICK FILM; Resistance:13.3ohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH8148
Product Name Res, 13R3, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details