Welwyn Components, Ltd. Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-12RKT3

Description
RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH0527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH0527
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH0527
RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8130
Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8130
RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R, 10%, 0.33W, 1206, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0527
Product Name Res, 12R, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details