Welwyn Components, Ltd. Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-12K4KT3

Description
RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH4693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH4693
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH4693
RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 05AH8128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
05AH8128
Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 05AH8128
RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

RES, 12K4, 10%, 0.33W, 1206, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur ResistantRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4693
Product Name Res, 12K4, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details