Welwyn Components, Ltd. Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-12K1JT1

Description
RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5516
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5516
RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH2989
Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH2989
RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 5%, 0.33W, 1206, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5516
Product Name Res, 12K1, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers