Welwyn Components, Ltd. Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-127KMT3

Description
RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 127K, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 127 kΩ with a tolerance of ±20% and a power rating of 0.33 W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for immersion in solder baths at high temperatures. This component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The resistor is packaged on 8mm carrier tape, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 127K, 20%, 0.33W, 1206, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 127 kΩ with a tolerance of ±20% and a power rating of 0.33 W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The wrap-around terminations ensure reliable solderability and leach resistance, allowing for immersion in solder baths at high temperatures. This component operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS standards. The resistor is packaged on 8mm carrier tape, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 06AH6171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
06AH6171
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 06AH6171
RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8034
Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8034
RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 127K, 20%, 0.33W, 1206, THICK FILM; Resistance:127kohm; Resistance Tolerance:± 20%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6171
Product Name Res, 127K, 20%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details