Welwyn Components, Ltd. Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-124KKT1

Description
RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH5526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH5526
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH5526
RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7883
Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7883
RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 10%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 10%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5526
Product Name Res, 124K, 10%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details