Welwyn Components, Ltd. Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-124KJT3

Description
RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 03AH7882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
03AH7882
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 03AH7882
RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8032
Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8032
RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124K, 5%, 0.33W, 1206, THICK FILM; Resistance:124kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7882
Product Name Res, 124K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 124000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details