Welwyn Components, Ltd. Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn HDSC1206-118KJT3

Description
RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH8020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH8020
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH8020
RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn - 04AH0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
04AH0495
Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn 04AH0495
RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 118K, 5%, 0.33W, 1206, THICK FILM; Resistance:118kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH8020
Product Name Res, 118K, 5%, 0.33W, 1206, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details