Welwyn Components, Ltd. Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-9R76KT1

Description
RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0383
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0383
RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7766
Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7766
RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9R76, 10%, 0.25W, 0805, THICK FILM; Resistance:9.76ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0383
Product Name Res, 9R76, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers