Welwyn Components, Ltd. Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-9K76MT1

Description
RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1677
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1677
RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2812
Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2812
RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 20%, 0.25W, 0805, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1677
Product Name Res, 9K76, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers