Welwyn Components, Ltd. Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-9K53JT1

Description
RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH6090
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH6090
RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5483
Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5483
RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 5%, 0.25W, 0805, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH6090
Product Name Res, 9K53, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details