Welwyn Components, Ltd. Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-97R6MT3

Description
RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2825
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2825
RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7805
Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7805
RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 20%, 0.25W, 0805, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2825
Product Name Res, 97R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details