Welwyn Components, Ltd. Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-95K3KT3

Description
RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2897
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2897
RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5499
Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5499
RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 10%, 0.25W, 0805, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2897
Product Name Res, 95K3, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details