Welwyn Components, Ltd. Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-931RMT3

Description
RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5429
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5429
RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0437
Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0437
RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 20%, 0.25W, 0805, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5429
Product Name Res, 931R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details