Welwyn Components, Ltd. Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-91KMT3

Description
RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5492
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5492
RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2818 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2818
Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2818
RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 20%, 0.25W, 0805, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5492
Product Name Res, 91K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details